The AB15AH-HA is a subminiature, sealed, single-pole double-throw pushbutton switch designed for logic-level applications, with right-angle PCB terminals and a black cap. It features a nonshorting contact mechanism, 2.55N nominal operating force, and travel of 0.7mm pretravel and 0.4mm overtravel. The switch has a contact resistance of 50 milliohms maximum, insulation resistance of 500 megohms minimum, and dielectric strength of 500V AC for one minute. It operates reliably at 50,000 electrical and mechanical operations, supports wave or manual soldering, and functions from -30°C to +85°C. The case is made of glass fiber reinforced polyamide, with phosphor bronze contacts gold-plated for stability. Terminals are spaced at 2.54mm x 2.54mm to match standard PCB grids.
Process Sealed Subminiature Pushbuttons
Pushbutton Switch SPDT Standard Through Hole, Right Angle
PROCESS SEALED SUBMINIATURE PUSHBUTTON
PROCESS SEALED SUBMINIATURE PUSHBUTTON
Pushbutton Switches ON(ON) .295 BLK CAP RIGHT ANGLE PC .4VA
SWITCH PUSH SPDT 0.4VA 28V
PUSHBUTTON SWITCH, SPDT, 0.4VA, 28V; Product Range:AB Series; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Voltage VAC:28V; Contact Voltage VDC:28V RoHS Compliant: Yes
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AB15AH-HA | 360-2607-ND | AB15AH-HA | 2300-AB15AH-HA | AB15AH-HA | AB15AH-HA | 09X6644 |
| Product Name | Process Sealed Subminiature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switch, Spdt, 0.4Va, 28V; Product Range Nkk Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | On-(On) | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | Solder Pin | ||||
| Max Current Rating | 0.4000 amps |