The MB2000 series comprises miniature pushbuttons with a 12mm diameter threaded bushing, offering silver or gold contact options rated for 6A at 125V AC, 3A at 250V AC, and 0.4VA maximum at 28V AC/DC. The unit has a stainless steel frame, a diallyl phthalate resin case meeting UL94V-0 flammability standards, and operates from -30°C to +85°C. It features an over-center actuator mechanism, splashproof options compliant with IP67, and terminals including solder lugs. Mechanical life is 50,000 to 100,000 operations depending on sealing, with electrical life up to 50,000 operations for gold contacts. The design includes high dielectric strength, epoxy-sealed terminals, and a keyway-threaded bushing for secure mounting.
BUSHING MOUNT MINIATURE PUSHBUTTON
BUSHING MOUNT MINIATURE PUSHBUTTON
SWITCH PUSHBUTTON DPDT 6A 125V
Pushbutton Switches MINIATURE PUSHBUTTON MULTI-FUNCTION
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2085LS1W01-BC | 2300-MB2085LS1W01-BC | MB2085LS1W01-BC | MB2085LS1W01-BC | MB2085LS1W01-BC |
| Product Name | Bushing Mount Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | ||||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | ||
| Terminal Type | Panel Mount, Rear | Solder Terminals | Solder Lug | ||
| Max Current Rating | 6 amps | 6 amps |