The MB2000 series consists of miniature pushbuttons with a 12mm diameter threaded bushing and a stainless steel frame featuring a diallyl phthalate resin case rated UL94V-0. It offers dual electrical ratings: 6A at 125V AC and 3A at 250V AC for silver contacts, and 0.4VA maximum at 28V AC/DC for gold contacts. The operating temperature range is -30°C to +85°C, with splashproof models meeting IP67. The switch employs an over-center mechanism for reduced sparking and extended life, and terminals are epoxy sealed. Mounting options include bracket PC mount with solder lug terminals. Operating force and travel vary by pole count and action type, with a maximum mounting torque of 0.7 Nm for single nut and 1.5 Nm for double nut. Finishes and contact materials are selectable per ordering code. All models are recognized by UL and certified by CSA when ordered with specified markings.
BRACKET PC MOUNT MINIATURE PUSHBUTTON
BRACKET PC MOUNT MINIATURE PUSHBUTTON
SWITCH PUSHBUTTON SPDT 0.4VA 28V
Pushbutton Switches MINIATURE PUSHBUTTON MULTI-FUNCTION
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2065SS2G30-BB | MB2065SS2G30-BB | 2300-MB2065SS2G30-BB | MB2065SS2G30-BB | MB2065SS2G30-BB |
| Product Name | Bracket PC Mount Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | ||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Through Hole, Right Angle | Pin | |||
| Max Current Rating | 0.4000 amps |