The MB2000 series is a line of miniature pushbuttons designed for low-current logic and power applications, featuring silver or gold-plated contacts with ratings of 6A at 125V AC, 3A at 250V AC, or 0.4VA maximum at 28V AC/DC. The part mounts via a bracket for printed circuit boards, with solder lug terminals (03) standard for PC mounting. It has a stainless steel frame, a diallyl phthalate resin case (UL94V-0), and operates from -30°C to +85°C. The switch employs an over-center actuator mechanism, slow-make/slow-break
BRACKET PC MOUNT MINIATURE PUSHBUTTON
BRACKET PC MOUNT MINIATURE PUSHBUTTON
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2065SS2A30-CC | 2300-MB2065SS2A30-CC | MB2065SS2A30-CC |
| Product Name | Bracket PC Mount Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | ||
| Switch Function | On-On | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Through Hole, Right Angle |