The MB2000 series is a miniature pushbutton switch with dual electrical ratings: 6A at 125V AC, 3A at 250V AC, or 0.4VA maximum at 28V AC/DC. It features a 12mm diameter threaded bushing with keyway, solder lug terminals, and gold-plated contacts. The case is made of diallyl phthalate resin (UL94V-0), and splashproof variants with B3 or D3 bushings meet IP67. The actuator uses an over-center mechanism, and the operating temperature range is -30°C to +85°C. Mounting torque is 1.5Nm for double nut configuration. Dielectric strength is 1,500V AC between contacts and case.
BUSHING MOUNT MINIATURE PUSHBUTTON
BUSHING MOUNT MINIATURE PUSHBUTTON
SWITCH PUSHBUTTON SPDT 0.4VA 28V
Pushbutton Switches MINIATURE PUSHBUTTON MULTI-FUNCTION
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2065LD3G01-BC | MB2065LD3G01-BC | 2300-MB2065LD3G01-BC | MB2065LD3G01-BC | MB2065LD3G01-BC |
| Product Name | Bushing Mount Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | ||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Rear | Solder Terminals | Solder Lug | ||
| Max Current Rating | 0.4000 amps |