BRACKET PC MOUNT MINIATURE PUSHBUTTON
BRACKET PC MOUNT MINIATURE PUSHBUTTON
SWITCH PUSHBUTTON SPDT 0.4VA 28V
Pushbutton Switches MINIATURE PUSHBUTTON MULTI-FUNCTION
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2011SS2G45-BA | MB2011SS2G45-BA | 2300-MB2011SS2G45-BA | MB2011SS2G45-BA | MB2011SS2G45-BA |
| Product Name | Bracket PC Mount Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Through Hole, Right Angle, Vertical | Pin | |||
| Max Current Rating | 0.4000 amps |