NKK Switches Bracket Pc Mount Miniature Pushbutton Nkk Switches MB2011SA2W31

Description
BRACKET PC MOUNT MINIATURE PUSHBUTTON
Description
BRACKET PC MOUNT MINIATURE PUSHBUTTON
Datasheet
Datasheet Summary
Powered by GS/AI

The MB2011SA2W31 is a bracket-mounted miniature pushbutton switch with a single pole, double throw, momentary-on circuit, silver contacts rated for 6A at 125V AC and 3A at 250V AC, and .250" (6.35mm) straight PC terminals with a bracket. It features a plunger for screw-on caps, a .335" (8.5mm) smooth bushing with keyway, and a black .394" (10.0mm) diameter cap. The switch has a dielectric strength of 1,500V AC between contacts and case, operates within a temperature range of -30°C to +85°C, and meets UL94V-0 flammability standards. It is recognized by UL and CSA when ordered with appropriate markings. The terminal design supports mounting on a PCB with a 1-pole configuration only.

Datasheet Summary
Powered by GS/AI

The MB2011SA2W31 is a bracket-mounted miniature pushbutton switch with a single pole, double throw, momentary-on circuit, silver contacts rated for 6A at 125V AC and 3A at 250V AC, and .250" (6.35mm) straight PC terminals with a bracket. It features a plunger for screw-on caps, a .335" (8.5mm) smooth bushing with keyway, and a black .394" (10.0mm) diameter cap. The switch has a dielectric strength of 1,500V AC between contacts and case, operates within a temperature range of -30°C to +85°C, and meets UL94V-0 flammability standards. It is recognized by UL and CSA when ordered with appropriate markings. The terminal design supports mounting on a PCB with a 1-pole configuration only.

Suppliers

Company
Product
Description
Supplier Links
Bracket Pc Mount Miniature Pushbutton Nkk Switches - 10X3688 - Newark, An Avnet Company
Chicago, IL, United States
Bracket Pc Mount Miniature Pushbutton Nkk Switches
10X3688
Bracket Pc Mount Miniature Pushbutton Nkk Switches 10X3688
BRACKET PC MOUNT MINIATURE PUSHBUTTON

BRACKET PC MOUNT MINIATURE PUSHBUTTON

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 10X3688
Product Name Bracket Pc Mount Miniature Pushbutton Nkk Switches
Mounting Bracket (Flange) Mount
Unlock Full Specs
to access all available technical data

Similar Products

90A Latching relay - CHC-90L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 1232813 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details