The M2T23TXW13 is a process-sealed, PCB-mount miniature rocker switch with a DPDT, ON-NONE-ON circuit, straight PC terminals, and a wide rocker actuator. It features silver contacts rated for 6A at 125V AC and 3A at 250V AC, with a contact resistance of 10 milliohms maximum. The switch includes an anti-jamming actuator design, an O-ring seal around the lever, ultrasonic welding of the housing, and epoxy-sealed terminals for environmental protection. The bushing and base are constructed of glass fiber reinforced polyamide, UL94V-0 rated. Operating temperature ranges from -30°C to +85°C. The switch is certified for UL and CSA when marked, with the standard ratings of 6A at 125V AC, 3A at 250V AC, and 4A at 30V DC. The physical dimensions include a 0.150 inch (3.81 mm) vertical terminal length and a 0.450 inch (11.43 mm) wide rocker.
Process Sealed Miniature Rockers
PROCESS SEALED MINIATURE ROCKER
PROCESS SEALED MINIATURE ROCKER
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | M2T23TXW13 | 2300-M2T23TXW13 | M2T23TXW13 |
| Product Name | Process Sealed Miniature Rocker | Rocker Switches | Rocker & Toggle Switches |
| Rocker Actuator | Actuator Arm, Cap Required | ||
| Momentary Contact Switch Function | On-Off-On | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Through Hole |