The M2T13TXG13 is a PCB-mount miniature rocker switch with a DPDT ON-OFF-ON circuit, gold-plated contacts rated at 0.4VA maximum at 28V AC/DC, and a 0.150-inch (3.81mm) vertical PC terminal. It features an anti-jamming actuator design, an O-ring seal to prevent liquid ingress, ultrasonic welding for environmental sealing, and epoxy-sealed terminals. The switch has a mechanical life of 50,000 operations and an electrical life of 50,000 operations for gold contacts, with an operating temperature range of -30°C to +85°C. The bushing and base are UL94V-0 rated. UL and CSA recognition apply only when ordered with appropriate markings.
Process Sealed Miniature Rockers
PROCESS SEALED MINIATURE ROCKER
Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole
PROCESS SEALED MINIATURE ROCKER
SWITCH ROCKER SPDT 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | M2T13TXG13 | M2T13TXG13 | M2T13TXG13-ND | 2300-M2T13TXG13 | M2T13TXG13 |
| Product Name | Process Sealed Miniature Rocker | Rocker & Toggle Switches | Rocker Switches | Rocker Switches | Switches - Rocker Switches |
| Rocker Actuator | Actuator Arm, Cap Required | Actuator Arm, Cap Required | |||
| Momentary Contact Switch Function | On-Off-On | On-Off-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps |