SWITCH ROCKER SPDT 0.4VA 28V
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | M2T13TXG13-DA |
| Product Name | Switches - Rocker Switches |
| Rocker Actuator | Concave (Standard V) |
| Maintained Contact Switch Function | ON/OFF |
| Momentary Contact Switch Function | On-Off-On |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT |
| Terminal Type | PC Pin |