The AB25AP-HC is a double-pole, on-on pushbutton switch in the AB Series, designed for low-voltage, low-current logic-level circuits. It features a subminiature PCB mount with .100" x .100" terminal spacing, a right-angle bracket configuration, and a .295" (7.5mm) diameter white cap. The switch has a nominal operating force of 2.55N, total travel of 1.1mm, and is rated for 50,000 electrical and mechanical operations. It contains a gold-plated phosphor bronze contact system, sealed construction for contamination resistance, and operates from -30°C to +85°C. Contact resistance is 50 milliohms maximum, insulation resistance 500 megohms minimum, with a dielectric strength of 500V AC for one minute.
Process Sealed Subminiature Pushbuttons
PROCESS SEALED SUBMINIATURE PUSHBUTTON
PROCESS SEALED SUBMINIATURE PUSHBUTTON
Pushbutton Switches ON-(ON) .295 RED CAP STRAIGHT PC .4VA
SWITCH PUSH DPDT 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AB25AP-HC | AB25AP-HC | 2300-AB25AP-HC | AB25AP-HC | AB25AP-HC |
| Product Name | Process Sealed Subminiature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Through Hole | Pin | |||
| Max Current Rating | 0.4000 amps |