The AB11AP-FA is a subminiature, sealed, single-pole double-throw pushbutton switch designed for logic-level applications. It features a 0.4VA maximum electrical capacity at 28V AC/DC, with contact resistance of 50 milliohms maximum and insulation resistance of 500 megohms minimum. The switch has a mechanical and electrical life of 50,000 operations minimum, a nominal operating force of 2.55N, and nonshorting contact timing. It is mounted on a PCB with .100" x .100" terminal spacing and uses a gold-plated phosphor bronze movable contact and brass with gold plating for stationary contacts. The plunger is polyacetal, and the housing is glass fiber reinforced polyamide. Operating temperature ranges from -30°C to +85°C. The switch has a pretravel of 0.7mm and total travel of 1.1mm, and its terminals are epoxy sealed for contamination resistance. The AB series is not UL recognized or CSA certified. The AB11 model lacks terminal 2.
Process Sealed Subminiature Pushbuttons
PROCESS SEALED SUBMINIATURE PUSHBUTTON
PROCESS SEALED SUBMINIATURE PUSHBUTTON
Pushbutton Switch SPST-NO Standard Through Hole
SWITCH PUSH SPST-NO 0.4VA 28V
PUSHBUTTON SWITCH, SPST, 0.4VA, 28V; Product Range:AB Series; Contact Configuration:SPST-N
Pushbutton Switches SPST OFF(ON) BLACK
Switch, Subminiature Pushbutton, Sealed, SP, Off-(On), Black Cap
PUSHBUTTON SWITCH, 28VDC, 0.1A, SPST, OFF-ON, PLUNGER ACTUATOR, PC PIN, BLACK. FREE 2 YEAR RADWELL WARRANTY
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AB11AP-FA | 2300-AB11AP-FA | AB11AP-FA | 360-2976-ND | AB11AP-FA | 83H2757 | AB11AP-FA | 70192029 | 109676931 |
| Product Name | Process Sealed Subminiature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switch, Spst, 0.4Va, 28V; Product Range Nkk Switches | Pushbutton Switches | Switch, Subminiature Pushbutton, Sealed, SP, Off-(On), Black Cap | Pushbutton |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | ||||||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | Off-(On) | |||||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | |||
| Terminal Type | Through Hole | Straight PC Pins | Pin | ||||||
| Max Current Rating | 0.4000 amps |