NKK Switches SWITCH TOGGLE DPDT 6A 125V M2123TEFW03

Description
MNL Series LED Tipped Toggles 6A Power Lever & 0.4VA Logic Level Industry-first technology of LED Illumination at tip of toggle. Single color LEDs of red, yellow, and green, plus bi-color red/green to meet varied design requirements. LEDs can operate independently from or synchronously with switching operation. Anti-jamming feature to protect contacts from damage due to excessive downward force on toggle.
Request a Quote Datasheet
Description
MNL Series LED Tipped Toggles 6A Power Lever & 0.4VA Logic Level Industry-first technology of LED Illumination at tip of toggle. Single color LEDs of red, yellow, and green, plus bi-color red/green to meet varied design requirements. LEDs can operate independently from or synchronously with switching operation. Anti-jamming feature to protect contacts from damage due to excessive downward force on toggle.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SWITCH TOGGLE DPDT 6A 125V - M2123TEFW03 - NKK Switches
Scottsdale, AZ, United States
SWITCH TOGGLE DPDT 6A 125V
M2123TEFW03
SWITCH TOGGLE DPDT 6A 125V M2123TEFW03
MNL Series LED Tipped Toggles 6A Power Lever & 0.4VA Logic Level Industry-first technology of LED Illumination at tip of toggle. Single color LEDs of red, yellow, and green, plus bi-color red/green to meet varied design requirements. LEDs can operate independently from or synchronously with switching operation. Anti-jamming feature to protect contacts from damage due to excessive downward force on toggle.

MNL Series LED Tipped Toggles

  • 6A Power Lever & 0.4VA Logic Level
  • Industry-first technology of LED Illumination at tip of toggle.
  • Single color LEDs of red, yellow, and green, plus bi-color red/green to meet varied design requirements.
  • LEDs can operate independently from or synchronously with switching operation.
  • Anti-jamming feature to protect contacts from damage due to excessive downward force on toggle.
Supplier's Site Datasheet

Technical Specifications

  NKK Switches
Product Category Toggle Switches
Product Number M2123TEFW03
Product Name SWITCH TOGGLE DPDT 6A 125V
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
Terminal Type Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggles - A12KP-AC - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Process Sealed Subminiature Toggles - A12HV - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
5 suppliers
Process Sealed Subminiature Toggles - A22HB - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers
SWITCH TOGGLE SPDT 0.4VA 28V - A12EB-GB - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details