Toggle Switch DP3T Panel Mount
Toggle Switches 6A@125VAC/3A@250VAC DP3T ON ON ON
SWITCH TOGGLE DP3T 0.4VA 28V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2044BB1G01/3-ND | M2044BB1G01/3 | M2044BB1G01/3 |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |
| Switch Function | Maintained | ||
| Maintained Contact Switch Function | Three Position (No Center OFF) | ||
| Pole & Throw Specifications | DP3T | DP3T |