The M2044B2B3W06 is a four-pole bushing mount miniature toggle switch with a large bat lever, splashproof bushing, and silver alloy contacts. It has a 25° angle of throw and is rated for 6A at 125V AC and 3A at 250V AC resistive load. The case is made of diallyl phthalate resin with UL94V-0 flammability rating, and the bushing meets IP67 per IEC60529. The switch features an antirotation design, epoxy sealed terminals, and operates from -30°C to +85°C. Mounting torque for the splashproof bushing is 3.0 Nm using a double nut.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
SWITCH TOGGLE DP3T 6A 125V
Toggle Switches DP3T ON-ON-ON 6A .750" WIREWRAP
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2044B2B3W06 | 2300-M2044B2B3W06 | M2044B2B3W06 | M2044B2B3W06 | M2044B2B3W06 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On-On | On-On-On | |||
| Pole & Throw Specifications | DP3T | DP3T | |||
| Terminal Type | Panel Mount | Wire Leads; Wire Wrap | Screw Terminals | ||
| Current Rating | 3 to 6 amps | 6 amps | 6 amps |