NKK Switches Flat Frame Mount Miniature Rocker Nkk Switches M2043TNW01-DA

Description
FLAT FRAME MOUNT MINIATURE ROCKER
Description
FLAT FRAME MOUNT MINIATURE ROCKER
Datasheet
Datasheet Summary
Powered by GS/AI

The M2043TNW01-DA is a flat frame mount miniature rocker switch from the Series M, designed for panel mounting with a flush face. It features a snap-in or flat frame mounting style, with a stainless steel actuator clip and mounting frame, and a diallyl phthalate resin case rated UL94V-0. The switch supports SPDT circuit configuration with silver contacts rated for 6A at 125V AC and 3A at 250V AC, and a contact resistance of 10 milliohms maximum. It operates within a temperature range of -30°C to +85°C and meets UL and CSA standards when ordered with appropriate markings. Terminals are solder lugs, and the switch is not process sealed, requiring manual cleaning with alcohol-based solutions.

Datasheet Summary
Powered by GS/AI

The M2043TNW01-DA is a flat frame mount miniature rocker switch from the Series M, designed for panel mounting with a flush face. It features a snap-in or flat frame mounting style, with a stainless steel actuator clip and mounting frame, and a diallyl phthalate resin case rated UL94V-0. The switch supports SPDT circuit configuration with silver contacts rated for 6A at 125V AC and 3A at 250V AC, and a contact resistance of 10 milliohms maximum. It operates within a temperature range of -30°C to +85°C and meets UL and CSA standards when ordered with appropriate markings. Terminals are solder lugs, and the switch is not process sealed, requiring manual cleaning with alcohol-based solutions.

Suppliers

Company
Product
Description
Supplier Links
Flat Frame Mount Miniature Rocker Nkk Switches - 10X8611 - Newark, An Avnet Company
Chicago, IL, United States
Flat Frame Mount Miniature Rocker Nkk Switches
10X8611
Flat Frame Mount Miniature Rocker Nkk Switches 10X8611
FLAT FRAME MOUNT MINIATURE ROCKER

FLAT FRAME MOUNT MINIATURE ROCKER

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 10X8611
Product Name Flat Frame Mount Miniature Rocker Nkk Switches
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 788-508 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details