NKK Switches Bushing Mount Miniature Toggle M2042SA2W23

Description
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle Splashproof Boot & Switch Achieve IP65 Rating at Front Panel Epoxy Sealed Solder Lug Terminals
Request a Quote Datasheet
Description
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle Splashproof Boot & Switch Achieve IP65 Rating at Front Panel Epoxy Sealed Solder Lug Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushing Mount Miniature Toggle - M2042SA2W23 - NKK Switches
Scottsdale, AZ, United States
Bushing Mount Miniature Toggle
M2042SA2W23
Bushing Mount Miniature Toggle M2042SA2W23
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle Splashproof Boot & Switch Achieve IP65 Rating at Front Panel Epoxy Sealed Solder Lug Terminals
  • Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H.
  • M Series Miniature Toggle
  • Splashproof Boot & Switch Achieve IP65 Rating at Front Panel
  • Epoxy Sealed Solder Lug Terminals
Supplier's Site Datasheet
Toggle Switches 2300-M2042SA2W23
BRACKET PC MOUNT MINIATURE TOGGLE

BRACKET PC MOUNT MINIATURE TOGGLE

Supplier's Site Datasheet
Rocker & Toggle Switches - M2042SA2W23 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
M2042SA2W23
Rocker & Toggle Switches M2042SA2W23
BRACKET PC MOUNT MINIATURE TOGGLE

BRACKET PC MOUNT MINIATURE TOGGLE

Buy Now
Sheung Wan, Hong Kong
Toggle Switches
M2042SA2W23
Toggle Switches M2042SA2W23
Toggle Switches ON-ON .413 BAT .350 BUSHING BRACKET PC

Toggle Switches ON-ON .413 BAT .350 BUSHING BRACKET PC

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
M2042SA2W23
Switches - Toggle Switches M2042SA2W23
SWITCH TOGGLE 4PDT 6A 125V

SWITCH TOGGLE 4PDT 6A 125V

Supplier's Site
Switch, Toggle, 4Pdt, 6A, 125Vac; Switch Operation Nkk Switches - 10X8530 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 4Pdt, 6A, 125Vac; Switch Operation Nkk Switches
10X8530
Switch, Toggle, 4Pdt, 6A, 125Vac; Switch Operation Nkk Switches 10X8530
SWITCH, TOGGLE, 4PDT, 6A, 125VAC; Switch Operation:On-On; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

SWITCH, TOGGLE, 4PDT, 6A, 125VAC; Switch Operation:On-On; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number M2042SA2W23 2300-M2042SA2W23 M2042SA2W23 M2042SA2W23 M2042SA2W23 10X8530
Product Name Bushing Mount Miniature Toggle Toggle Switches Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches Switch, Toggle, 4Pdt, 6A, 125Vac; Switch Operation Nkk Switches
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-On On-On
Pole & Throw Specifications 4PDT 4PDT 4PDT
Terminal Type Through Hole PC Pin
Current Rating 4 to 6 amps 6 amps 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT427G - Powell Electronics, Inc.
NKK Switches
Specs
Switch Type Toggle
View Details
2 suppliers
Process Sealed Subminiature Toggle - A22AH-GA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers
Process Sealed Subminiature Toggle - A28JH/328 - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers
Hardware - AT427A - Powell Electronics, Inc.
NKK Switches
Specs
Switch Type Toggle
View Details
2 suppliers