The M2042ES1G01 is a four-pole bushing mount miniature toggle switch with a flat actuator, gold-plated contacts, and splashproof sealing meeting IP67. It has a 25° angle of throw, operates at -30°C to +85°C, and is rated for 6A at 125V AC and 3A at 250V AC with silver contacts, or 0.4VA maximum at 28V AC/DC with gold contacts. The case is Diallyl phthalate resin with UL94V-0 flammability rating. Terminals are epoxy sealed, and the switch has an antirotation design with high torque bushing construction. Mounting torque is 3.0 Nm for large bushings. It is certified by UL and CSA when ordered with appropriate markings.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switches ON-ON .450 FLAT .350 BSHING SLDR LUG .4VA
SWITCH TOGGLE 4PDT 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2042ES1G01 | M2042ES1G01 | 2300-M2042ES1G01 | M2042ES1G01 | M2042ES1G01 |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | |||
| Pole & Throw Specifications | 4PDT | 4PDT | |||
| Terminal Type | Panel Mount | Screw Terminals | Solder Terminals; Solder Lug | ||
| Current Rating | 0.4000 amps |