The M2038SD3A01 is a three-pole, bushing-mount miniature toggle switch with a splashproof D3 bushing, featuring a flatted actuator and gold over silver contacts. It has a 25° angle of throw, operates at -30°C to +85°C, and meets IP67 sealing standards per IEC60529. Electrical ratings include 6A at 125V AC and 3A at 250V AC for silver contacts, with a logic level of 0.4VA maximum at 28V AC/DC for gold. Contact resistance is 20 milliohms maximum, insulation resistance is 1,000 megohms minimum, and dielectric strength is 1,500V AC between contacts and case. The case is made of diallyl phthalate resin with UL94V-0 flammability rating, and terminals are epoxy sealed. Mounting torque for the D3 bushing is 1.5Nm with a double nut. Mechanical life is 50,000 operations minimum, and electrical life is 50,000 operations minimum for the gold over silver configuration.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switches (ON)OFF(ON) .413 BAT 1/4" BSHING SPLSHPRF
SWITCH TOGGLE 3PDT 6A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2038SD3A01 | M2038SD3A01 | 2300-M2038SD3A01 | M2038SD3A01 | M2038SD3A01 |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF); Mom-Off-Mom | |||
| Pole & Throw Specifications | 3PDT | 3PDT | |||
| Terminal Type | Panel Mount | Screw Terminals | Solder Terminals; Solder Lug | ||
| Current Rating | 3 to 6 amps | 0.1000 amps | 6 amps |