The M2033TNW01-DA is a flat frame mount miniature rocker switch from the Series M, designed for panel mounting with a flush face. It features a snap-in frame, solder lug terminals, and an ON-OFF-ON circuit with silver contacts rated for 6A at 125V AC and 3A at 250V AC. The case is made of diallyl phthalate resin (UL94V-0), with stainless steel actuator and frame components. Operating temperature ranges from -30°C to +85°C. The switch meets UL and CSA certification standards when ordered with appropriate markings. Its dielectric strength is 1,500V AC between contacts and case, and it offers 50,000 mechanical operations minimum.
FLAT FRAME MOUNT MINIATURE ROCKER
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 10X8458 |
| Product Name | Flat Frame Mount Miniature Rocker Nkk Switches |