The M2032S2A2W40 is a three-pole, ON-NONE-ON circuit, angle PCB-mounted miniature toggle switch with a .200" (5.08mm) bat toggle, .280" (7.1mm) smooth bushing with keyway, and gold contacts rated for 6A at 125V AC and 3A at 250V AC. It features vertical PC terminals with .150" (3.81mm) spacing. The switch body measures .200" (5.08mm) in width, .270" (6.86mm) in height, .315" (8.0mm) in depth, and .500" (12.7mm) in length, with a keyway diameter of .106" (2.7mm) and a 25° actuator angle.
ANGLE PC MOUNT MINIATURE TOGGLE
ANGLE PC MOUNT MINIATURE TOGGLE
Toggle Switches ON-ON .200 BAT .280 BUSHING VERTICAL PC
SWITCH TOGGLE 3PDT 6A 125V
SWITCH, TOGGLE, 3PDT, 6A, 125VAC; Switch Operation:On-On; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2032S2A2W40 | M2032S2A2W40 | 2300-M2032S2A2W40 | M2032S2A2W40 | M2032S2A2W40 | 10X8382 |
| Product Name | Angle PC Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, 3Pdt, 6A, 125Vac; Switch Operation Nkk Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ON - NONE - ON | On-On | |||
| Pole & Throw Specifications | 3PDT | 3PDT | 3PDT | |||
| Terminal Type | Through Hole, Right Angle, Vertical | PC Pin | ||||
| Current Rating | 4 to 6 amps | 6 amps | 6 amps | 6 amps |