The M2032S2A2G30 is a three-pole, SP3T miniature toggle switch with a .200" (5.08mm) bat toggle, .280" (7.1mm) smooth bushing with keyway, and right-angle PC terminals spaced .150" (3.81mm) apart. It features gold contacts rated for 0.4VA max at 28V AC/DC. The switch has an ON-NONE-ON circuit configuration and is mounted vertically on a printed circuit board. Overall dimensions are .500" (12.7mm) in width, .270" (6.86mm) in height, and .288" (7.32mm) in depth. The part does not carry UL, cULus, or CSA marking unless specified.
ANGLE PC MOUNT MINIATURE TOGGLE
ANGLE PC MOUNT MINIATURE TOGGLE
Toggle Switches ON-NONE-ON 3PDT
SWITCH TOGGLE 3PDT 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2032S2A2G30 | M2032S2A2G30 | 2300-M2032S2A2G30 | M2032S2A2G30 | M2032S2A2G30 |
| Product Name | Angle PC Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ON - NONE - ON | On-On | ||
| Pole & Throw Specifications | 3PDT | 3PDT | |||
| Terminal Type | Through Hole, Right Angle | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps |