Toggle Switches 3PDT ON NONE ON
Toggle Switch 3PDT Panel Mount
SWITCH TOGGLE 3PDT 6A 125V
SWITCH, TOGGLE, 3PDT, 6A, 125VAC; Switch Operation:On-On; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
VAST STOCK CO., LIMITED | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
Product Number | M2032ES1W01 | 360-1860-ND | M2032ES1W01 | 10X8314 |
Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, 3Pdt, 6A, 125Vac; Switch Operation Nkk Switches |
Switch Type | Toggle | Toggle | Toggle | Toggle |
Momentary Contact Switch Function | ON - NONE - ON | On-On | ||
Terminal Type | Screw Terminals | Solder Terminals | Solder Terminals; Solder Lug | |
Standards / Compliances | RoHS | RoHS | ||
Operating Temperature | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) |