IP68 Waterproof Toggle Switches
Toggle Switch SPDT Panel Mount
STD SIZE TOGGLE/MEDIUM CAPACITY/
Toggle Switches Toggle Switch SPDT, (ON)-OFF-(ON), 15A @ 125VAC, 6A @ 250VAC, 20A @ 30VDC, Solder Lug, IP68 Waterproof
TOGGLE SWITCH, SPDT, 20A, 30VDC, PANEL; Switch Operation:(On)-Off-(
NKK Switches | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
Product Number | S8AWB | 360-4093-ND | S8AWB | S8AWB | 81AC2151 |
Product Name | Dual Seal Waterproof Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches | Toggle Switch, Spdt, 20A, 30Vdc, Panel; Switch Operation Nkk Switches |
Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
Toggle Actuator | Standard Toggle Handle | Standard Toggle Handle | Standard Round | ||
Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |
Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals; Solder Lug | Screw Terminals | |
Standards / Compliances | RoHS | RoHS | RoHS |