SWITCH TOGGLE DPDT 6A 125V
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | M2029EA2W45/305 |
| Product Name | Switches - Toggle Switches |
| Switch Type | Toggle |
| Toggle Actuator | Flatted |
| Switch Function | Momentary |
| Maintained Contact Switch Function | ON/OFF |
| Momentary Contact Switch Function | On-Off-Mom |