TE Connectivity Toggle Switches 2267088-5

Description
Body Features Actuator Orientation : Side Actuator Profile : Extended Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Positions : 2 Operating Function : On On Contact Features Switch Contact Plating Material : Gold Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20 Housing Features Process Sealed : Yes Mechanical Attachment Product Mount Type : Board Mount Product Type Features Actuator Type : Rocker Sealed Device : Yes Switch Connection Type : Printed Circuit Switch Type : Rocker Switch Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet
Description
Body Features Actuator Orientation : Side Actuator Profile : Extended Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Positions : 2 Operating Function : On On Contact Features Switch Contact Plating Material : Gold Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20 Housing Features Process Sealed : Yes Mechanical Attachment Product Mount Type : Board Mount Product Type Features Actuator Type : Rocker Sealed Device : Yes Switch Connection Type : Printed Circuit Switch Type : Rocker Switch Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 2267088-5 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
2267088-5
Toggle Switches 2267088-5
Body Features Actuator Orientation : Side Actuator Profile : Extended Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Positions : 2 Operating Function : On On Contact Features Switch Contact Plating Material : Gold Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20 Housing Features Process Sealed : Yes Mechanical Attachment Product Mount Type : Board Mount Product Type Features Actuator Type : Rocker Sealed Device : Yes Switch Connection Type : Printed Circuit Switch Type : Rocker Switch Termination Features Termination Method to PCB : Through Hole - Solder

Body Features


  • Actuator Orientation : Side
  • Actuator Profile : Extended

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Number of Positions : 2
  • Operating Function : On On

Contact Features


  • Switch Contact Plating Material : Gold

Electrical Characteristics


  • Contact Current Rating (AMP) : .4
  • Operating Voltage (VAC) : 20
  • Operating Voltage (VDC) : 20

Housing Features


  • Process Sealed : Yes

Mechanical Attachment


  • Product Mount Type : Board Mount

Product Type Features


  • Actuator Type : Rocker
  • Sealed Device : Yes
  • Switch Connection Type : Printed Circuit
  • Switch Type : Rocker Switch

Termination Features


  • Termination Method to PCB : Through Hole - Solder
Buy Now Datasheet
Rocker & Toggle Switches - 2267088-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
2267088-5
Rocker & Toggle Switches 2267088-5
Toggle Switches

Toggle Switches

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Toggle Switches Toggle Switches
Product Number 2267088-5 2267088-5
Product Name Toggle Switches Rocker & Toggle Switches
Switch Type Toggle Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
Terminal Type Printed Circuit
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switch Type Toggle
Toggle Actuator Standard Round
Switch Function Momentary
View Details
Toggle Switches - 1520237-2-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
3 suppliers
Toggle Switches - 1-1437563-4 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details
Toggle Switches - 2585-07-2-2-10912-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details