The M2028WBW01 is a waterproof miniature toggle switch with a double-pole, (ON)-OFF-(ON) circuit, gold contacts rated for 0.4VA maximum at 28V AC/DC, solder lug terminals, a .787" (20.0mm) bat lever, and a .472" (12.0mm) threaded bushing with D-flat. It features an IP68-rated waterproof seal using a silicone rubber boot and nitrile butadiene rubber o-rings, meeting IEC 60529 standards for dust tightness and temporary immersion protection. Operating temperature ranges from -30°C to +85°C. Contact resistance is 20 milliohms maximum, insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 1,000V AC between contacts and 1,500V AC between contacts and case. Mechanical and electrical life is 50,000 operations. The switch has a 25° angle of throw and is designed for panel mounting with an anti-rotation lockwasher and hex face nut.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
SWITCH TOGGLE DPDT 6A 125V
TOGGLE SWITCH, DPDT, 3A, 30VDC, SOLDER; Switch Operation:(On)-Off-(
Toggle Switches 3-6A 125-250VAC DPDT (ON)-OFF-(ON) IP68
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2028WBW01 | 2300-M2028WBW01 | M2028WBW01 | M2028WBW01 | 93Y2331 | M2028WBW01 |
| Product Name | Miniature Toggle/multi-function Waterproof | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switch, Dpdt, 3A, 30Vdc, Solder; Switch Operation Nkk Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF); Mom-Off-Mom | ||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | ||
| Terminal Type | Panel Mount | Solder Terminals; Solder Lug | Solder Terminals; Solder | Screw Terminals | ||
| Current Rating | 3 to 6 amps | 6 amps | 3 amps |