SWITCH ROCKER DPDT 0.4VA 28V
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | M2028TXG41 |
| Product Name | Switches - Rocker Switches |
| Rocker Actuator | Actuator Arm, Cap Required |
| Switch Function | Momentary |
| Momentary Contact Switch Function | Three Position Momentary (Center OFF); Mom-Off-Mom |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT |
| Terminal Type | PC Pin |