SWITCH ROCKER DPDT 6A 125V
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | M2028TJW01-FA |
| Product Name | Switches - Rocker Switches |
| Rocker Actuator | Concave (Standard V) |
| Switch Function | Momentary |
| Momentary Contact Switch Function | Three Position Momentary (Center OFF); Mom-Off-Mom |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT |
| Terminal Type | Solder Terminals; Solder Lug |