The M2028SS1W03-CA is a bushing mount miniature toggle switch from the Series M, designed for low-power and high-reliability applications. It features a splashproof bushing with o-rings meeting IP67 of IEC60529, a brass toggle with chrome plating, a stainless steel frame, and a diallyl phthalate resin case rated UL94V-0. The switch has a 25° angle of throw and is rated for 6A at 125V AC and 3A at 250V AC for resistive loads, with silver contacts. It supports mounting torque of 1.5 Nm for a single nut or 3.0 Nm for a double nut, operates from -30°C to +85°C, and includes epoxy-sealed terminals and antirotation design. UL and CSA recognition require specific markings not present in this unmarked variant.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2028SS1W03-CA | 2300-M2028SS1W03-CA | M2028SS1W03-CA |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Panel Mount |