The Series M miniature toggle switch is a bushing-mount device with a 25° angle of throw, designed for resistive and logic-level applications. It features a brass toggle with chrome plating, a stainless steel frame, and a diallyl phthalate resin case rated UL94V-0. Electrical ratings include 6A at 125V AC and 3A at 250V AC for silver contacts, and 0.4VA maximum at 28V AC/DC for gold contacts. Contact resistance is 10 milliohms for silver and 20 milliohms for gold, with insulation resistance of 1,000 megohms and dielectric strength of 1,000V AC between contacts and 1,500V AC between contacts and case. Mechanical life is 100,000 operations, with an operating temperature range of −30°C to +85°C. The switch has an antirotation design, epoxy-sealed terminals, and splashproof bushing options meeting IP67. Mounting torque is 1.5Nm for single nut and 3.0Nm for double nut.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switch DPDT Panel Mount
SWITCH TOGGLE DPDT 6A 125V
Toggle Switches (ON)OFF(ON) .413 BAT .35 BSHG PC 6A & 4VA
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2028SS1A03 | 2300-M2028SS1A03 | M2028SS1A03 | M2028SS1A03-ND | M2028SS1A03 | M2028SS1A03 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | ||
| Terminal Type | Panel Mount | Straight PC Pins | PC Pin | Screw Terminals | ||
| Current Rating | 3 to 6 amps | 6 amps | 6 amps | 6 amps |