The M2027TXG30-DC is a bracket PC mount miniature rocker switch with a SPDT ON-OFF-ON circuit, gold contacts rated for 0.4VA maximum at 28V AC/DC, and a TX frame with 0.365-inch (9.27mm) wide red rocker and vertical PC terminals with support. The case is made of diallyl phthalate resin with UL94V-0 flammability rating. It has a maximum contact resistance of 20 milliohms, insulation resistance of 1,000 megohms minimum at 500V DC, and dielectric strength of 1,000V AC between contacts and 1,500V AC between contacts and case. The switch operates from -30°C to +85°C and has a mechanical life of 50,000 operations and an electrical life of 50,000 operations. Terminals are epoxy sealed to prevent flux entry.
BRACKET PC MOUNT MINIATURE ROCKER
BRACKET PC MOUNT MINIATURE ROCKER
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | M2027TXG30-DC | M2027TXG30-DC | 2300-M2027TXG30-DC |
| Product Name | Bracket PC Mount Miniature Rocker | Rocker & Toggle Switches | Rocker Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | On-On-Mom | ||
| Pole & Throw Specifications | SP3T | ||
| Terminal Type | Through Hole, Right Angle |