FLAT FRAME MOUNT MINIATURE ROCKER
FLAT FRAME MOUNT MINIATURE ROCKER
Rocker Switch SP3T 6A (AC), 3A (DC) 125V Panel Mount, Flange
SWITCH ROCKER SP3T 6A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | M2027TNW01 | 2300-M2027TNW01 | M2027TNW01 | M2027TNW01-ND | M2027TNW01 |
| Product Name | Flat Frame Mount Miniature Rocker | Rocker Switches | Rocker & Toggle Switches | Rocker Switches | Switches - Rocker Switches |
| Switch Type | Rocker; Toggle | ||||
| Momentary Contact Switch Function | On-On-Mom | On-On-Mom | On-On-Mom | ||
| Pole & Throw Specifications | SP3T | SP3T | SP3T | ||
| Terminal Type | Panel Mount, Flange | Solder Terminals | Solder Terminals; Solder Lug | ||
| Current Rating | 3 to 6 amps | 6 amps | 6 amps |