The M2027TJW01-FA-1A is a snap-in mount miniature rocker switch with a SPDT ON-NONE-ON circuit, silver contacts rated for 6A at 125V AC and 3A at 250V AC, and solder lug terminals. The switch features a stainless steel actuator clip and mounting frame, a diallyl phthalate resin case (UL94V-0), and operates within a temperature range of -30°C to +85°C. It meets UL and CSA standards when ordered with appropriate markings. The switch has a 25° angle of throw, 50,000 operations mechanical life, and 25,000 operations electrical life for silver contacts.
SNAP-IN MOUNT MINIATURE ROCKER
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 10X8064 |
| Product Name | Snap-In Mount Miniature Rocker Nkk Switches |