BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SP3T 6A 125V
Toggle Switches (ON)ON(ON) .413 BAT 1/4" BUSHING PC TERM
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2026SS1W03 | M2026SS1W03 | 2300-M2026SS1W03 | M2026SS1W03 | M2026SS1W03 |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-On-Mom | Three Position Momentary (Center ON); Mom-On-Mom | |||
| Pole & Throw Specifications | SP3T | SP3T | |||
| Terminal Type | Panel Mount | PC Pin | |||
| Current Rating | 3 to 6 amps | 6 amps | 6 amps |