BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switches (ON) - ON-(ON) SP3T
SWITCH, TOGGLE, SP3T, 6A, 125VAC; Switch Operation:(On)-On-(O
SWITCH TOGGLE SP3T 6A 125V
Switch,Toggle,Submin
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2026SS1W01 | M2026SS1W01 | 2300-M2026SS1W01 | M2026SS1W01 | 10X8017 | M2026SS1W01 | 70192034 |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switch, Toggle, Sp3T, 6A, 125Vac; Switch Operation Nkk Switches | Switches - Toggle Switches | Switch,Toggle,Subminiature,Bat Lever,Threaded Bushing,Solder Lug,SP3T |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-On-Mom | Three Position Momentary (Center ON) | Three Position Momentary (Center ON); Mom-On-Mom | ||||
| Pole & Throw Specifications | SP3T | SP3T | SP3T | SP3T | |||
| Terminal Type | Panel Mount | Screw Terminals | Solder Terminals; Solder Lug | Solder Terminals | |||
| Current Rating | 3 to 6 amps | 6 amps | 6 amps | 6 amps | 3 to 6 amps |