The M2026B2B1G01 is a bushing mount miniature toggle switch from the Series M, designed for switching resistive and logic-level loads. It features a large bat lever (B2), a splashproof bushing (B3) with IP67 sealing per IEC60529, and gold-plated contacts (G) for logic-level operation up to 0.4VA at 28V AC/DC. The switch has a 25° angle of throw, a brass toggle with chrome plating, a stainless steel frame, and a Diallyl phthalate resin case with UL94V-0 flammability rating. It is rated for 50,000 electrical operations under gold contact conditions and operates within a temperature range of -30°C to +85°C. The case is epoxy sealed with terminals suited for PCB mounting, and mounting torque for the B3 bushing is 1.5 Nm using a double nut. The part conforms to UL and CSA standards when ordered with appropriate markings.
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switch SP3T Panel Mount
BUSHING MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SP3T 0.4VA 28V
Toggle Switches (ON)ON(ON) .689 LRGE BAT 12MM BSHNG SOLDR
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2026B2B1G01 | M2026B2B1G01 | M2026B2B1G01-ND | 2300-M2026B2B1G01 | M2026B2B1G01 | M2026B2B1G01 |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-On-Mom | Three Position Momentary (Center ON) | Three Position Momentary (Center ON); Mom-On-Mom | |||
| Pole & Throw Specifications | SP3T | SP3T | SP3T | |||
| Terminal Type | Panel Mount | Solder Terminals | Solder Terminals; Solder Lug | |||
| Current Rating | 0.4000 amps | 0.4000 amps |