The M2024SS2W13 is a double-pole, three-position (3-on) miniature toggle switch with a .200" (5.08mm) small bat toggle, .350" (8.9mm) smooth bushing with keyway, gold contacts rated for 0.4VA max at 28V AC/DC, .250" (6.35mm) straight PC terminals, and a .465" (11.8mm) bracket. It features a white cap and an ON-ON-ON circuit. Toggle length is based on use with a .350" bushing; the switch is supplied without UL, cULus, or CSA marking unless specified.
BRACKET PC MOUNT MINIATURE TOGGLE
BRACKET PC MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SP3T 6A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2024SS2W13 | 2300-M2024SS2W13 | M2024SS2W13 | M2024SS2W13 |
| Product Name | Bracket PC Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On-On | On-On-On | ||
| Pole & Throw Specifications | SP3T | SP3T | ||
| Terminal Type | Through Hole | PC Pin | ||
| Current Rating | 3 to 6 amps | 6 amps |