The M2023TNW01-DA is a flat frame mount miniature rocker switch from the Series M, designed for panel mounting with a flat frame configuration. It features a snap-in frame, SPDT circuit with ON-NONE-ON functionality, silver contacts rated for 6A at 125V AC and 3A at 250V AC, and solder lug terminals. The case is made of diallyl phthalate resin with UL94V-0 flammability rating, and the actuator is 0.450" (11.43mm) wide. The switch operates within a temperature range of -30°C to +85°C and meets UL and CSA standards when ordered with appropriate markings. The mounting style, contact rating, and material construction are consistent across the Series M flat frame variants.
FLAT FRAME MOUNT MINIATURE ROCKER
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 10X7792 |
| Product Name | Flat Frame Mount Miniature Rocker Nkk Switches |