The M2023SS2G13 is a double-pole, double-throw (DPDT) bracket-mounted miniature toggle switch with a .200" (5.08mm) small bat toggle, .350" (8.9mm) smooth bushing with keyway, gold contacts rated for 0.4VA max at 28V AC/DC max, and .250" (6.35mm) straight PC terminals with a .465" (11.8mm) bracket. The switch has an ON-OFF-ON circuit configuration. Toggle length is based on a .350" bushing; adding a .280" bushing increases toggle length by .070" (1.78mm). The product is supplied without UL, cULus, or CSA marking unless specified.
BRACKET PC MOUNT MINIATURE TOGGLE
BRACKET PC MOUNT MINIATURE TOGGLE
Switches & Front Panel Switch, Toggle
Toggle Switch DPDT Through Hole
SWITCH TOGGLE DPDT 0.4VA 28V
Toggle Switches ON-OFF-ON .413 BAT .28 BUSHING BRAKT PC
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2023SS2G13 | 2300-M2023SS2G13 | M2023SS2G13 | M2023SS2G13 | M2023SS2G13-ND | M2023SS2G13 | M2023SS2G13 |
| Product Name | Bracket PC Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | |||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | |||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | Screw Terminals | |||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |