The M2023SS1W01 is a three-pole, bushing-mounted miniature toggle switch with a SPDT circuit, small bat lever, and threaded bushing with keyway. It features a brass toggle with chrome plating, stainless steel frame, and a diallyl phthalate case rated UL94V-0. The switch has a 25° angle of throw, operates from -30°C to +85°C, and is rated for 6A at 125V AC or 3A at 250V AC with silver contacts. Contact resistance is 10 milliohms maximum, insulation resistance is 1,000 megohms minimum, and dielectric strength is 1,500V AC between contacts and case. Terminals are epoxy sealed, and the device meets IP67 when ordered with splashproof bushing options. The switch includes anti-rotation and anti-jamming designs, and is certified by UL and CSA when marked accordingly.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switches ON-OFF-ON DPDT
SWITCH, TOGGLE, DPDT, 6A, 125VAC; Switch Operation:On-Off-On;
SWITCH TOGGLE DPDT 6A 125V
SWITCH,TOGGLE,SUBMIN
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2023SS1W01 | 2300-M2023SS1W01 | M2023SS1W01 | M2023SS1W01 | 10X7688 | M2023SS1W01 | 70192085 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switch, Toggle, Dpdt, 6A, 125Vac; Switch Operation Nkk Switches | Switches - Toggle Switches | SWITCH,TOGGLE,SUBMINIATURE,BAT LEVER,THREADED BUSHING,SOLDER LUG,DPDT |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | On-Off-On | ||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | ||
| Terminal Type | Panel Mount | Screw Terminals | Solder Terminals; Solder Lug | Solder Terminals | |||
| Current Rating | 3 to 6 amps | 6 amps | 6 amps | 6 amps | 3 to 6 amps |