The M2023B2B1W03 is a bushing mount miniature toggle switch with a large bat lever, large bushing, and silver contacts. It features a 25° angle of throw, 6A rated at 125V AC, and 3A at 250V AC for resistive loads. The case is made of diallyl phthalate resin with UL94V-0 flammability rating, and the toggle is brass with chrome plating. Mounting requires 3.0 Nm torque for the large bushing. The switch meets UL and CSA certification when ordered with appropriate markings, and operates from -30°C to +85°C.
BUSHING MOUNT MINIATURE TOGGLE
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 10X7643 |
| Product Name | Bushing Mount Miniature Toggle Nkk Switches |