BUSHING MOUNT MINIATURE TOGGLE
Win Source Part Number: 1376010-M2022SS4W01
Category: Switches - Toggle Switches
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
Mfr: NKK Switches
Series: M
Package: Bulk
Product Status: Active
Features: Epoxy Sealed Terminals
Base Product Number: M2022SS
Mounting Type: Panel Mount
HTSUS: 8536.50.9065
Current Rating (Amps): 6A (AC), 4A (DC)
Circuit: DPDT
Switch Function: On-On
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Actuator Type: Standard Round
Termination Style: Solder Lug
Panel Cutout Dimensions: Circular - 6.50mm Dia
Electrical Life: 25,000 Cycles
Illumination: Non-Illuminated
Actuator Material: Brass, Chrome Plated
Actuator Length: 10.50mm
Bushing Thread: M6 x 0.75
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
| New Yorker Electronics Co., Inc. | Win Source Electronics | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 2300-M2022SS4W01 | 1376010-M2022SS4W01 | M2022SS4W01 | M2022SS4W01 |
| Product Name | Toggle Switches | Switches - Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Pole & Throw Specifications | DPDT | Double Pole, Double Throw; DPDT | ||
| Toggle Actuator | Standard Round | |||
| Momentary Contact Switch Function | On-On | |||
| Terminal Type | Solder Terminals; Solder Lug |