Toggle Switches ON-ON .413 BAT .350 BUSHING RA PC
SWITCH TOGGLE DPDT 6A 125V
SWITCH, TOGGLE, DPDT, 6A, 125VAC; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2022SS2W30 | M2022SS2W30 | 10X7410 |
| Product Name | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Dpdt, 6A, 125Vac; Switch Operation Nkk Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | ON - NONE - ON | On-On | |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT |
| Standards / Compliances | RoHS | RoHS | |
| Current Rating | 6 amps | 6 amps | 6 amps |