The M2022SS2G13-BC is a double-pole, double-throw (DPDT) miniature toggle switch with a .413" (10.5mm) small bat toggle, .350" (8.9mm) smooth bushing with keyway, gold contacts rated for 0.4VA max at 28V AC/DC, a red cap, and .250" (6.35mm) straight PC terminals with a .465" (11.8mm) bracket. The switch has an ON-NONE-ON circuit and is designed for panel mounting. Toggle length is based on the .350" bushing; using a .280" bushing increases toggle length by .070" (1.78mm).
BRACKET PC MOUNT MINIATURE TOGGLE
BRACKET PC MOUNT MINIATURE TOGGLE
Toggle Switches ON-ON .413 BAT .350 BSHG BRKT PC BLK CAP
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2022SS2G13-BC | 2300-M2022SS2G13-BC | M2022SS2G13-BC | M2022SS2G13-BC |
| Product Name | Bracket PC Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | ||
| Terminal Type | Through Hole | Screw Terminals |