The M2022SS2G13-BA is a bracket-mounted miniature toggle switch with a double-pole double-throw (DPDT) circuit, small .413" (10.5mm) bat toggle, .350" (8.9mm) smooth bushing with keyway, gold contacts rated for 0.4VA max at 28V AC/DC, a red cap, and .250" (6.35mm) straight PC terminals with a .465" (11.8mm) standard bracket. Toggle length is based on the .350" bushing; use of a .280" bushing increases length by .070". Dimensions include a bracket length of .465" (11.8mm) and a terminal-to-bracket height of .185" (4.7mm). The switch is supplied without UL, cULus, or CSA marking unless specified.
BRACKET PC MOUNT MINIATURE TOGGLE
BRACKET PC MOUNT MINIATURE TOGGLE
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2022SS2G13-BA | M2022SS2G13-BA | 2300-M2022SS2G13-BA |
| Product Name | Bracket PC Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Through Hole |