The M2022SS1W01 is a double-pole, busbar-mounted miniature toggle switch with solder lug terminals, featuring a .413" (10.5mm) bat toggle and a .350" (8.9mm) threaded bushing with keyway. It has a 25° angle of throw and is rated for 6A at 125V AC and 3A at 250V AC with silver contacts, or 0.4VA maximum at 28V AC/DC with gold contacts. The case is made of diallyl phthalate resin (UL94V-0), and the housing meets IP67 when ordered with splashproof bushings. Operating temperature ranges from -30°C to +85°C. Solder lug terminals are epoxy sealed, and mounting torque is 1.5Nm for a single nut or 3.0Nm for a double nut. It meets UL and CSA certifications when ordered with appropriate markings.
Toggle Switch DPDT Panel Mount
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
SWITCH, TOGGLE, DPDT, 6A, 125VAC; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Toggle Switches OnNoneOn .413 BAT.35 BSHNG SOLDER BLK CAP
SWITCH TOGGLE DPDT 6A 125V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2022SS1W01-BA | 360-3731-ND | 2300-M2022SS1W01-BA | M2022SS1W01-BA | 10X7372 | M2022SS1W01-BA | M2022SS1W01-BA |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Switch, Toggle, Dpdt, 6A, 125Vac; Switch Operation Nkk Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | |||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Panel Mount | Solder Terminals | Screw Terminals | Solder Terminals; Solder Lug | |||
| Current Rating | 4 to 6 amps | 6 amps | 6 amps | 6 amps |