The M2022SA1W01 is a bushing mount miniature toggle switch from Series M, designed for general-purpose switching with silver contacts rated for 6A at 125V AC and 3A at 250V AC. It features a brass toggle with chrome plating, a stainless steel frame, and a UL94V-0 rated diallyl phthalate case. The actuator has a 25° throw, and the switch supports 100,000 mechanical operations. Mounting uses a 8.9 mm threaded bushing with a 7.1 mm toggle. Terminals are epoxy sealed. IP67 sealing is available with splashproof bushing options. Operating temperature range is -30°C to +85°C. UL and CSA recognition requires specific ordering markings.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
SWITCH TOGGLE DPDT 6A 125V
Toggle Switches ON-ON .413 BAT .280 BUSHNG SOLDER LUG 6A
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2022SA1W01 | M2022SA1W01 | 2300-M2022SA1W01 | M2022SA1W01 | M2022SA1W01 |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | |||
| Terminal Type | Panel Mount | Solder Terminals; Solder Lug | |||
| Current Rating | 4 to 6 amps | 6 amps | 6 amps |