The M2022S2A2W40/UC is a single-pole, double-throw (SPDT) miniature toggle switch with an ON-NONE-ON circuit, mounted at a right angle to a printed circuit board. It features a .200" (5.08mm) bat toggle, a .280" (7.1mm) smooth bushing with keyway, and gold contacts rated for 6A at 125V AC and 3A at 250V AC. The switch has vertical PC terminals with a .150" (3.81mm) spacing. Overall dimensions are .200" (5.08mm) wide, .270" (6.86mm) high, and .500" (12.7mm) deep, with a 25° mounting angle. It is designed for panel mounting and supports the standard terminal and bushing combinations of the Series M. The /UC suffix indicates an unmarked version without UL, cULus, or CSA recognition.
ANGLE PC MOUNT MINIATURE TOGGLE
ANGLE PC MOUNT MINIATURE TOGGLE
Toggle Switches ON-ON .200 BAT .280 BUSHING VERTICAL PC
SWITCH TOGGLE DPDT 6A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2022S2A2W40/UC | M2022S2A2W40/UC | 2300-M2022S2A2W40/UC | M2022S2A2W40/UC | M2022S2A2W40/UC |
| Product Name | Angle PC Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ON - NONE - ON | On-On | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Through Hole, Right Angle, Vertical | Screw Terminals | PC Pin | ||
| Current Rating | 4 to 6 amps | 6 amps | 6 amps |