The M2022S2A2W23/U is a double-pole double-throw (DPDT) miniature toggle switch with a .413" (10.5mm) small bat toggle, .350" (8.9mm) smooth bushing with keyway, gold contacts rated at 0.4VA max at 28V AC/DC, and a red cap. It features straight PC terminals with a reinforced bracket measuring .250" (6.35mm) and a bracket length of .465" (11.8mm). Toggle length is based on a .350" bushing; a .280" bushing increases toggle length by .070" (1.78mm). The switch is supplied without UL, cULus, or CSA marking unless specified. All dimensions are as provided for the M20 series with reinforced bracket mounting.
BRACKET PC MOUNT MINIATURE TOGGLE
BRACKET PC MOUNT MINIATURE TOGGLE
SWITCH TOGGLE DPDT 6A 125V
Toggle Switches ON-ON .200 BAT .280 BSHNG REIN BRKT PC
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2022S2A2W23/U | 2300-M2022S2A2W23/U | M2022S2A2W23/U | M2022S2A2W23/U | M2022S2A2W23/U |
| Product Name | Bracket PC Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | |||
| Terminal Type | Through Hole | PC Pin | |||
| Current Rating | 4 to 6 amps | 6 amps | 6 amps |